HP logo

HP ProLiant DL380e Gen8 Intel C600 LGA 1356 (Socket B2) Rack (2U)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192461
Info modified on:
04 Jan 2024, 11:44:27
Short summary description HP ProLiant DL380e Gen8 Intel C600 LGA 1356 (Socket B2) Rack (2U):

HP ProLiant DL380e Gen8, Intel C600, LGA 1356 (Socket B2), Intel, Intel® Xeon®, E5-2400, DDR3-SDRAM

Long summary description HP ProLiant DL380e Gen8 Intel C600 LGA 1356 (Socket B2) Rack (2U):

HP ProLiant DL380e Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 1356 (Socket B2), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 96 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Dynamic Smart Array B120i. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.