HP logo

HP AMD A6-3600 processor 2.1 GHz 4 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96403
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD A6-3600 processor 2.1 GHz 4 MB L2:

HP AMD A6-3600, AMD A6, Socket FM1 uPGA, 32 nm, A6-3600, 2.1 GHz, 64-bit

Long summary description HP AMD A6-3600 processor 2.1 GHz 4 MB L2:

HP AMD A6-3600. Processor family: AMD A6, Processor socket: Socket FM1 uPGA, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 6530D. Market segment: Desktop

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.