HP logo

HP Intel Core i3-2130 processor 3.4 GHz 3 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74310
Info modified on:
09 Jul 2024, 09:45:15
Short summary description HP Intel Core i3-2130 processor 3.4 GHz 3 MB L3:

HP Intel Core i3-2130, Intel® Core™ i3, LGA 1155 (Socket H2), 32 nm, i3-2130, 3.4 GHz, 64-bit

Long summary description HP Intel Core i3-2130 processor 3.4 GHz 3 MB L3:

HP Intel Core i3-2130. Processor family: Intel® Core™ i3, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory clock speeds supported by processor: 1066,1333 MHz. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop. Intel® Virtualization Technology (Intel® VT): VT-x, Temperature (max): 69.1 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.