HP logo

HP Intel Xeon E5-2450 processor 2.1 GHz 20 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25177
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5-2450 processor 2.1 GHz 20 MB L3:

HP Intel Xeon E5-2450, Intel® Xeon® E5 Family, LGA 1356 (Socket B2), 32 nm, E5-2450, 2.1 GHz, 64-bit

Long summary description HP Intel Xeon E5-2450 processor 2.1 GHz 20 MB L3:

HP Intel Xeon E5-2450. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 1356 (Socket B2), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 375 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: S2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.