HP logo

HP AMD Opteron 6276 processor 2.3 GHz 16 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58157
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Opteron 6276 processor 2.3 GHz 16 MB L3:

HP AMD Opteron 6276, AMD Opteron, Socket G34, 32 nm, 2.3 GHz, Server/workstation, 6.4 GT/s

Long summary description HP AMD Opteron 6276 processor 2.3 GHz 16 MB L3:

HP AMD Opteron 6276. Processor family: AMD Opteron, Processor socket: Socket G34, Processor lithography: 32 nm. Market segment: Server. Temperature (max): 69 °C, Compatibility: DL385 G7

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.