HP logo

HP Windows SBS 2011 Standard, 5 CAL, ROK, Turkish 5 license(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19542
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Windows SBS 2011 Standard, 5 CAL, ROK, Turkish 5 license(s):

HP Windows SBS 2011 Standard, 5 CAL, ROK, Turkish, Turkish, 5 license(s), 120 GB, 8 GB, 2.0 GHz

Long summary description HP Windows SBS 2011 Standard, 5 CAL, ROK, Turkish 5 license(s):

HP Windows SBS 2011 Standard, 5 CAL, ROK, Turkish. Language version: Turkish, License quantity: 5 license(s). Minimum storage drive space: 120 GB, Minimum RAM: 8 GB. Minimum processor: 2.0 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.