HP logo

HP Intel Core i7-2600 processor 3.4 GHz 8 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81034
Info modified on:
14 Mar 2024, 18:17:32
Short summary description HP Intel Core i7-2600 processor 3.4 GHz 8 MB L3:

HP Intel Core i7-2600, Intel® Core™ i7, LGA 1155 (Socket H2), 32 nm, Intel, i7-2600, 3.4 GHz

Long summary description HP Intel Core i7-2600 processor 3.4 GHz 8 MB L3:

HP Intel Core i7-2600. Processor family: Intel® Core™ i7, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1350 MHz. Supported instruction sets: AVX, SSE4.1, SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.