HP logo

HP DL380 G7 X5690 FIO KIT processor 3.06 GHz 12 MB L3 Tray

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37137
Info modified on:
17 Jul 2025, 16:37:10
Short summary description HP DL380 G7 X5690 FIO KIT processor 3.06 GHz 12 MB L3 Tray:

HP DL380 G7 X5690 FIO KIT, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, Tray, X5675, 3.06 GHz

Long summary description HP DL380 G7 X5690 FIO KIT processor 3.06 GHz 12 MB L3 Tray:

HP DL380 G7 X5690 FIO KIT. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory clock speeds supported by processor: 800,1066,1333 MHz. Market segment: Server. Temperature (max): 81.3 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.