HP logo

HP 8GB PC3-10600 memory module DDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59123
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 8GB PC3-10600 memory module DDR3:

HP 8GB PC3-10600, 8 GB, DDR3, 1333 MHz, 204-pin SO-DIMM

Long summary description HP 8GB PC3-10600 memory module DDR3:

HP 8GB PC3-10600. Component for: Laptop, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.