HP logo

HP EliteDesk 8 Mini G1i U7265 16GB/1TBPC Intel Core Ultra 7 265 DDR5-SDRAM 1 TB SSD Windows 11 Pro Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156
Info modified on:
09 May 2025, 10:35:20
Short summary description HP EliteDesk 8 Mini G1i U7265 16GB/1TBPC Intel Core Ultra 7 265 DDR5-SDRAM 1 TB SSD Windows 11 Pro Black:

HP EliteDesk 8 Mini G1i U7265 16GB/1TBPC, Intel Core Ultra 7, 265, 16 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP EliteDesk 8 Mini G1i U7265 16GB/1TBPC Intel Core Ultra 7 265 DDR5-SDRAM 1 TB SSD Windows 11 Pro Black:

HP EliteDesk 8 Mini G1i U7265 16GB/1TBPC. Processor family: Intel Core Ultra 7, Processor model: 265. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Wi-Fi. Operating system installed: Windows 11 Pro. Weight: 3.13 lbs (1.42 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.