HP logo

HP Intel Xeon W3530 processor 2.8 GHz 8 MB L3 Tray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95191
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Xeon W3530 processor 2.8 GHz 8 MB L3 Tray:

HP Intel Xeon W3530, Intel® Xeon® 3000 Sequence, Socket B (LGA 1366), 45 nm, Tray, W3530, 2.8 GHz

Long summary description HP Intel Xeon W3530 processor 2.8 GHz 8 MB L3 Tray:

HP Intel Xeon W3530. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 24 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Number of Processing Die Transistors: 731 M, Processing Die size: 263 mm². Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.