HP logo

HP 606426-001 memory module 4 GB 1 x 4 GB DDR3 ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67147
Info modified on:
14 Mar 2024, 18:17:46
Short summary description HP 606426-001 memory module 4 GB 1 x 4 GB DDR3 ECC:

HP 606426-001, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 606426-001 memory module 4 GB 1 x 4 GB DDR3 ECC:

HP 606426-001. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.