HP logo

HP Intel Core 2 Quad Q9500 processor 2.83 GHz 6 MB L2 Tray

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92097
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Core 2 Quad Q9500 processor 2.83 GHz 6 MB L2 Tray:

HP Intel Core 2 Quad Q9500, Intel® Core™2 Quad, LGA 775 (Socket T), 45 nm, Tray, Q9500, 2.83 GHz

Long summary description HP Intel Core 2 Quad Q9500 processor 2.83 GHz 6 MB L2 Tray:

HP Intel Core 2 Quad Q9500. Processor family: Intel® Core™2 Quad, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Number of Processing Die Transistors: 456 M, Processing Die size: 164 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.