HP logo

HP Intel Xeon L3406 processor 2.26 GHz 4 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31671
Info modified on:
17 Jul 2025, 16:37:10
Short summary description HP Intel Xeon L3406 processor 2.26 GHz 4 MB L3:

HP Intel Xeon L3406, Intel® Xeon® 3000 Sequence, LGA 1156 (Socket H), 32 nm, L3406, 2.26 GHz, 64-bit

Long summary description HP Intel Xeon L3406 processor 2.26 GHz 4 MB L3:

HP Intel Xeon L3406. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: LGA 1156 (Socket H), Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1066 MHz. Market segment: Server, PCI Express configurations: 1x16, 2x8, Number of Processing Die Transistors: 382 M. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.