location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24x computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZU98AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424944057 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:10:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP 24x computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8" LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 167 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync
  • - 30 W
More>>>
Short summary description HP 24x computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the HP 24x computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24x, 23.8", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP 24x computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of HP 24x computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

HP 24x. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
167 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ergonomics
VESA mounting *
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
21.3" (540.8 mm)
Depth (with stand)
8.58" (218 mm)
Height (with stand)
19.3" (489.9 mm)
Weight (with stand)
13.4 lbs (6.1 kg)
Width (without stand)
21.3" (540.8 mm)
Depth (without stand)
2.17" (55.1 mm)
Height (without stand)
12.9" (328.2 mm)
Packaging data
Package width
25.6" (650 mm)
Package depth
7.87" (200 mm)
Package height
15.4" (390 mm)
Package weight
17.2 lbs (7.8 kg)
Packaging content
Cables included
AC, HDMI
Sustainability
Sustainability certificates
No
Other features
Country of origin
China
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CEL; C-Tick; cTUVus; EAC; E-standby; EUP Lot-6; FCC; ICES; ISO 9241-307; KC; KCC; PSB; TUV Bauart; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; UkrSEPRO; South Africa MEPS; Ukraine Energy label
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)