location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT12-0707a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
181D5AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10700F (16MB Cache, 2.9GHz)
  • - NVIDIA GeForce RTX 2070 SUPER (8GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 512GB SSD
Long product name HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black :
The short editorial description of HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black

Intel Core i7-10700F (16MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, NVIDIA GeForce RTX 2070 SUPER (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:
The official marketing text of HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black as supplied by the manufacturer

Your future gaming self will thank you
It’s gaming love at first sight. The OMEN 25L Desktop PC has got the looks and can back it up. With a power processor and graphics, you can play day one. And with being easy to upgrade and OMEN Command Center, it’s crafted for the long term.

Short summary description HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 25L GT12-0707a, 2.9 GHz, Intel® Core™ i7, i7-10700F, 16 GB, 1.51 TB, Windows 10 Home

Long summary description HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 25L GT12-0707a Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 25L GT12-0707a. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700F
Processor cores
8
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 2070 SUPER
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card USB Type-C ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
MU-MIMO
Yes
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
M.2 card slot (storage)
3
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Volume
25 L
Placement supported
Vertical
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel H470
Motherboard form factor
micro ATX
Audio system
DTS Headphone:X
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
iQiyi
Trial software
McAfee LiveSafe
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
500 W
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
14.5" (369 mm)
Height *
17" (433 mm)
Weight *
25.4 lbs (11.5 kg)
Package width
18.9" (480 mm)
Package depth
11.8" (299 mm)
Package height
21.3" (542 mm)
Package weight
32.2 lbs (14.6 kg)
Packaging content
Display included *
No