HP logo

HP 24-dp1002a Intel® Core™ i3 i3-1125G4 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15447
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 24-dp1002a Intel® Core™ i3 i3-1125G4 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:

HP 24-dp1002a, 23.8", Full HD, Intel® Core™ i3, 8 GB, 512 GB, Windows 11 Home

Long summary description HP 24-dp1002a Intel® Core™ i3 i3-1125G4 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:

HP 24-dp1002a. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.