HP logo

HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 15.6" 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52092
Info modified on:
14 Mar 2024, 19:23:05
Short summary description HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 15.6" 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

HP ZBook Studio G5, Intel® Core™ i7, 2.6 GHz, 15.6", 16 GB, 512 GB, Silver

Long summary description HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 15.6" 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

HP ZBook Studio G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 15.6". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.