HP logo

HP Chromebook 14-db0044wm AMD A4 A4-9120C 14" Touchscreen Full HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8073
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Sept 2021
Short summary description HP Chromebook 14-db0044wm AMD A4 A4-9120C 14" Touchscreen Full HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:

HP Chromebook 14-db0044wm, AMD A4, 1.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description HP Chromebook 14-db0044wm AMD A4 A4-9120C 14" Touchscreen Full HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:

HP Chromebook 14-db0044wm. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120C, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Blue

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.