HP logo

HP Laptop 14-cf0006dx Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Gold

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9395
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
30 Sept 2020
Short summary description HP Laptop 14-cf0006dx Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Gold:

HP Laptop 14-cf0006dx, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Laptop 14-cf0006dx Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Gold:

HP Laptop 14-cf0006dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gold

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.