HP logo

HP 250 G6 Intel® Pentium® Silver N5000 Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1518
Info modified on:
18 Mar 2025, 12:54:04
Short summary description HP 250 G6 Intel® Pentium® Silver N5000 Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 250 G6, Intel® Pentium® Silver, 1.1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP 250 G6 Intel® Pentium® Silver N5000 Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 250 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.