HP logo

HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105587
Info modified on:
14 Mar 2024, 19:15:41
Short summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black, Silver:

HP EliteDesk 800 G4, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, DDR4-SDRAM, 1 TB

Long summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black, Silver:

HP EliteDesk 800 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Tower. Product type: PC. Weight: 21.7 lbs (9.86 kg). Product color: Black, Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.