HP logo

HP Pavilion 27-xa0188a Intel® Core™ i7 i7-9700T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47338
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Pavilion 27-xa0188a Intel® Core™ i7 i7-9700T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 27-xa0188a, 27", Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description HP Pavilion 27-xa0188a Intel® Core™ i7 i7-9700T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 27-xa0188a. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.