HP logo

HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176572
Info modified on:
30 May 2025, 11:09:58
End of life date:
01 May 2022
Short summary description HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF:

HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF:

HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.