HP logo

HP ENVY x360 15-bp165cl Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4730
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2019
Short summary description HP ENVY x360 15-bp165cl Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY x360 15-bp165cl, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ENVY x360 15-bp165cl Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY x360 15-bp165cl. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.