HP logo

HP Designjet Studio 24-in Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10227
Info modified on:
10 Jul 2025, 08:46:01
End of life date:
19 Jun 2025
Short summary description HP Designjet Studio 24-in Printer:

HP Designjet Studio 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, URF, JPEG, CALS G4, Black, Yellow, Cyan, Magenta, 2400 x 1200 DPI, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin...

Long summary description HP Designjet Studio 24-in Printer:

HP Designjet Studio 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, URF, JPEG, CALS G4. Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., ISO A-series sizes (A0...A9): A1, A2, A3, A4. Product color: White, Internal memory: 1024 MB, Country of origin: China. Power consumption (standby): 0.2 W, Power consumption (sleep): 2.1 W, AC input voltage: 100 - 240 V. Sustainability certificates: ENERGY STAR, Forest Stewardship Council (FSC)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.