HP logo

HP EliteDisplay E243p computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86712
Info modified on:
30 Dec 2024, 17:24:00
Short summary description HP EliteDisplay E243p computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E243p, 23.8", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black, Silver

Long summary description HP EliteDisplay E243p computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E243p. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.