HP Sprocket Photo Printer Bundle, Inkjet, 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing
HP Sprocket Photo Printer Bundle. Print technology: Inkjet, Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing