HP logo

HP AMD Opteron 6124 HE processor 1.8 GHz 12 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42988
Info modified on:
09 Jul 2024, 09:42:16
Short summary description HP AMD Opteron 6124 HE processor 1.8 GHz 12 MB L3:

HP AMD Opteron 6124 HE, AMD Opteron, Socket G34, 45 nm, 6124 HE, 1.8 GHz, Server/workstation

Long summary description HP AMD Opteron 6124 HE processor 1.8 GHz 12 MB L3:

HP AMD Opteron 6124 HE. Processor family: AMD Opteron, Processor socket: Socket G34, Processor lithography: 45 nm. Market segment: Server. L1 cache: 0.128 MB, Temperature (max): 66 °C, Compatibility: SL165Z G7

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.