HP logo

HP Intel Core i5-540M processor 2.53 GHz 3 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39000
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i5-540M processor 2.53 GHz 3 MB L3:

HP Intel Core i5-540M, Intel® Core™ i5, 32 nm, i5-540M, 2.53 GHz, 64-bit, Intel® Core™ i5

Long summary description HP Intel Core i5-540M processor 2.53 GHz 3 MB L3:

HP Intel Core i5-540M. Processor family: Intel® Core™ i5, Processor lithography: 32 nm, Processor model: i5-540M. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 800,1066 MHz. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 766 MHz. Market segment: Desktop, PCI Express configurations: 1x16, Number of Processing Die Transistors: 382 M. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.