HP logo

HP Intel Core i5-450M processor 2.4 GHz 3 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42069
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Core i5-450M processor 2.4 GHz 3 MB Smart Cache:

HP Intel Core i5-450M, Intel® Core™ i5, PGA988, 32 nm, i5-450M, 2.4 GHz, 64-bit

Long summary description HP Intel Core i5-450M processor 2.4 GHz 3 MB Smart Cache:

HP Intel Core i5-450M. Processor family: Intel® Core™ i5, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 766 MHz. PCI Express configurations: 1x16, Number of Processing Die Transistors: 382 M, Processing Die size: 81 mm²

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.