HP logo

HP 4GB PC3-10600 memory module DDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71237
Info modified on:
14 Mar 2024, 19:48:23
Short summary description HP 4GB PC3-10600 memory module DDR3:

HP 4GB PC3-10600, 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 4GB PC3-10600 memory module DDR3:

HP 4GB PC3-10600. Component for: PC/server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.