HP logo

HP Intel Pentium T4500 processor 2.3 GHz 1 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84720
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Pentium T4500 processor 2.3 GHz 1 MB L2:

HP Intel Pentium T4500, Intel® Pentium®, 45 nm, T4500, 2.3 GHz, 64-bit, PC

Long summary description HP Intel Pentium T4500 processor 2.3 GHz 1 MB L2:

HP Intel Pentium T4500. Processor family: Intel® Pentium®, Processor lithography: 45 nm, Processor model: T4500. Market segment: Desktop, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.