HP logo

HP Proliant DL580 G7 Intel® 7500 LGA 1567 (Socket LS) Rack (4U)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163500
Info modified on:
13 Jul 2023, 00:37:05
Short summary description HP Proliant DL580 G7 Intel® 7500 LGA 1567 (Socket LS) Rack (4U):

HP Proliant DL580 G7, Intel® 7500, LGA 1567 (Socket LS), Intel, Intel® Xeon®, DDR3-SDRAM, 2.5"

Long summary description HP Proliant DL580 G7 Intel® 7500 LGA 1567 (Socket LS) Rack (4U):

HP Proliant DL580 G7. Motherboard chipset: Intel® 7500, Processor socket: LGA 1567 (Socket LS), Processor family: Intel. Supported memory types: DDR3-SDRAM. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: HP NC375i. Optical drive type: DVD-ROM

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.