HP logo

HP 4GB PC3-10600 memory module 1 x 4 GB DDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55827
Info modified on:
24 Apr 2024, 11:35:08
Short summary description HP 4GB PC3-10600 memory module 1 x 4 GB DDR3:

HP 4GB PC3-10600, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 204-pin SO-DIMM

Long summary description HP 4GB PC3-10600 memory module 1 x 4 GB DDR3:

HP 4GB PC3-10600. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.