HP logo

HP OMEN 40L GT21-0014 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3472
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP OMEN 40L GT21-0014 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Black:

HP OMEN 40L GT21-0014, Intel® Core™ i5, i5-12400F, 16 GB, DDR4-SDRAM, 1 TB, Windows 11 Home

Long summary description HP OMEN 40L GT21-0014 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Black:

HP OMEN 40L GT21-0014. Processor family: Intel® Core™ i5, Processor model: i5-12400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3467 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Wi-Fi. Operating system installed: Windows 11 Home. Chassis type: Tower. Product type: PC. Weight: 41.2 lbs (18.7 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.