HP logo

HP AMD Opteron Six-Core 2425 HE 2.1GHz FIO Kit processor 6 MB L3

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19701
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Opteron Six-Core 2425 HE 2.1GHz FIO Kit processor 6 MB L3:

HP AMD Opteron Six-Core 2425 HE 2.1GHz FIO Kit, AMD Opteron, Socket F (1207), 45 nm, 2425 HE, 2.1 GHz, 64-bit

Long summary description HP AMD Opteron Six-Core 2425 HE 2.1GHz FIO Kit processor 6 MB L3:

HP AMD Opteron Six-Core 2425 HE 2.1GHz FIO Kit. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 45 nm. L1 cache: 0.128 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.