HP logo

HP Intel Xeon X5570 processor 2.93 GHz 8 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48109
Info modified on:
14 Mar 2024, 19:26:35
Short summary description HP Intel Xeon X5570 processor 2.93 GHz 8 MB L3:

HP Intel Xeon X5570, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, X5570, 2.93 GHz, 64-bit

Long summary description HP Intel Xeon X5570 processor 2.93 GHz 8 MB L3:

HP Intel Xeon X5570. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server. Width: 6.63" (168.4 mm), Depth: 6.5" (165.1 mm), Height: 7" (177.8 mm). Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.