HP logo

HP Intel Core 2 Extreme X9100 processor 3.06 GHz 6 MB L2 Tray

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62231
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Core 2 Extreme X9100 processor 3.06 GHz 6 MB L2 Tray:

HP Intel Core 2 Extreme X9100, Intel® Core™ 2 Extreme, Socket 478, 45 nm, Tray, X9100, 3.06 GHz

Long summary description HP Intel Core 2 Extreme X9100 processor 3.06 GHz 6 MB L2 Tray:

HP Intel Core 2 Extreme X9100. Processor family: Intel® Core™ 2 Extreme, Processor socket: Socket 478, Processor lithography: 45 nm. Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.