HP logo

HP Intel Pentium E5200 processor 2.5 GHz 2 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47964
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Pentium E5200 processor 2.5 GHz 2 MB L2:

HP Intel Pentium E5200, Intel® Pentium®, LGA 775 (Socket T), 45 nm, E5200, 2.5 GHz, 64-bit

Long summary description HP Intel Pentium E5200 processor 2.5 GHz 2 MB L2:

HP Intel Pentium E5200. Processor family: Intel® Pentium®, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop, Number of Processing Die Transistors: 228 M, Processing Die size: 82 mm²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.