HP logo

HP Color Laser MFP 179fnw A4 600 x 600 DPI 18 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
364124
Info modified on:
01 Aug 2025, 09:07:12
End of life date:
12 Jun 2020
Short summary description HP Color Laser MFP 179fnw A4 600 x 600 DPI 18 ppm Wi-Fi:

HP Color Laser MFP 179fnw, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description HP Color Laser MFP 179fnw A4 600 x 600 DPI 18 ppm Wi-Fi:

HP Color Laser MFP 179fnw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.