location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to RJ45 Adapter G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to RJ45 Adapter G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z527AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188549902 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2024 07:11:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP USB-C to RJ45 Adapter G2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports up to Gigabit Ethernet data rates, so you can stream and work with ease.
  • - The lightweight design is easy to carry, for wherever you have access to the Ethernet.
  • - Help IT secure and remotely manage your laptop fleet with advanced network manageability[2] features through a wired internet connection enabled by this adapter.
  • - Rest easy with an HP standard one-year limited warranty.
Guarantee: HP standard one-year limited warranty
Long product name HP USB-C to RJ45 Adapter G2 :
The short editorial description of HP USB-C to RJ45 Adapter G2

USB-C to RJ45 Adapter G2
More>>>
HP USB-C to RJ45 Adapter G2:
The official marketing text of HP USB-C to RJ45 Adapter G2 as supplied by the manufacturer

Ethernet made easy
Connect your USB-C®[1] device to the Ethernet with this easy-to-carry, plug-and-play Ethernet adapter. Get the fast Internet speed of a wired Ethernet connection for fast and reliable streaming and downloads.

Short summary description HP USB-C to RJ45 Adapter G2:
This short summary of the HP USB-C to RJ45 Adapter G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to RJ45 Adapter G2, Wired, USB Type-C, Ethernet, Black

Long summary description HP USB-C to RJ45 Adapter G2:
This is an auto-generated long summary of HP USB-C to RJ45 Adapter G2 based on the first three specs of the first five spec groups.

HP USB-C to RJ45 Adapter G2. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Ethernet. Product color: Black

High speed support
High speed support

Supports up to Gigabit Ethernet data rates, so you can stream and work with ease.

Perfectly portable
Perfectly portable

The lightweight design is easy to carry, for wherever you have access to the Ethernet.

Enables network manageability<sup>[2]</sup>
Enables network manageability[2]

Help IT secure and remotely manage your laptop fleet with advanced network manageability[2] features through a wired internet connection enabled by this adapter.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB Type-C
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Design
Product color
Black
Internal *
No
HP segment
Home
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
7.09" (180 mm)
Depth
0.811" (20.6 mm)
Height
0.65" (16.5 mm)
Weight
0.705 oz (20 g)
Other features
Cable length
3.94" (0.1 m)
Quantity per pack
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP USB-C to RJ45 Adapter G2:
Disclaimer

[1] USB Type-C® and USB-C® are registered trademarks of USB Implementers Forum.
[2] Advanced network manageability features include PXE Boot, Wake-on-Lan (Legacy Standby and Connected Modern Standby) and MAC Address Pass-Through.