HP logo

HP Pavilion 15-eg0167st Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4330
Info modified on:
17 Jun 2025, 11:05:49
End of life date:
31 May 2024
Short summary description HP Pavilion 15-eg0167st Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP Pavilion 15-eg0167st, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 12 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 15-eg0167st Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP Pavilion 15-eg0167st. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 3.86 lbs (1.75 kg)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.