HP logo

HP EliteBook x360 1030 G3 + USB-C Dock G4 Intel® Core™ i7 i7-8650U Laptop 13.3" Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23643
Info modified on:
27 Jan 2025, 09:02:39
Short summary description HP EliteBook x360 1030 G3 + USB-C Dock G4 Intel® Core™ i7 i7-8650U Laptop 13.3" Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook x360 1030 G3 + USB-C Dock G4, Intel® Core™ i7, 1.9 GHz, 13.3", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP EliteBook x360 1030 G3 + USB-C Dock G4 Intel® Core™ i7 i7-8650U Laptop 13.3" Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook x360 1030 G3 + USB-C Dock G4. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.