HP logo

HP Pavilion 32 QHD computer monitor 31.5" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192228
Info modified on:
31 May 2025, 10:42:56
End of life date:
31 May 2021
Short summary description HP Pavilion 32 QHD computer monitor 31.5" 2560 x 1440 pixels Quad HD LED Black:

HP Pavilion 32 QHD, 31.5", 2560 x 1440 pixels, Quad HD, LED, 20 ms, Black

Long summary description HP Pavilion 32 QHD computer monitor 31.5" 2560 x 1440 pixels Quad HD LED Black:

HP Pavilion 32 QHD. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 20 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.