location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4VW65AT cash drawer Manual & automatic cash drawer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4VW65AT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW65AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424079575 show
Category: Cash Drawers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2022
Product end of life date
QuickSpecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 4VW65AT cash drawer Manual & automatic cash drawer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Manual & automatic cash drawer
  • - Housing material: Steel
  • - Number of banknote compartments: 5
  • - Number of coin compartments: 8
  • - Media slot
  • - Key lock
  • - White
Long product name HP 4VW65AT cash drawer Manual & automatic cash drawer :
The short editorial description of HP 4VW65AT cash drawer Manual & automatic cash drawer

Engage One Prime White Cash Drawer
More>>>
HP 4VW65AT cash drawer Manual & automatic cash drawer:
The official marketing text of HP 4VW65AT cash drawer Manual & automatic cash drawer as supplied by the manufacturer

Expand your HP Engage One Prime with the HP Engage One Prime Cash Drawer, a 13” x 13” compact drawer with a single media slot that fits neatly under the stand or the counter. It has two cash drawer till configurations, variable by region, either 4-bill and 4-coin or 5-bill and 8-coin.

Short summary description HP 4VW65AT cash drawer Manual & automatic cash drawer:
This short summary of the HP 4VW65AT cash drawer Manual & automatic cash drawer data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4VW65AT, Manual & automatic cash drawer, Steel, White, 13.2" (336 mm), 3.98" (101 mm), 11 lbs (5 kg)

Long summary description HP 4VW65AT cash drawer Manual & automatic cash drawer:
This is an auto-generated long summary of HP 4VW65AT cash drawer Manual & automatic cash drawer based on the first three specs of the first five spec groups.

HP 4VW65AT. Product type: Manual & automatic cash drawer, Housing material: Steel, Product color: White. Width: 13.2" (336 mm), Height: 3.98" (101 mm), Weight: 11 lbs (5 kg)

Features
Product type *
Manual & automatic cash drawer
Housing material
Steel
Product color
White
Cash tray included *
No
Number of banknote compartments
5
Features
Number of coin compartments
8
Media slot *
Yes
Key lock *
Yes
Weight & dimensions
Width
13.2" (336 mm)
Height
3.98" (101 mm)
Weight
11 lbs (5 kg)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)