location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Pro i5-8500 3 GHz SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Engage Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Flex Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
211T6EC
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2023 14:49:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Engage Flex Pro i5-8500 3 GHz SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFF Black
  • - Intel® Core™ i5 3 GHz 9 MB
  • - DDR4-SDRAM 8 GB
  • - 512 GB
  • - Ethernet LAN
  • - 250 W
Long product name HP Engage Flex Pro i5-8500 3 GHz SFF Black :
The short editorial description of HP Engage Flex Pro i5-8500 3 GHz SFF Black

Intel Core i5-8500, 8GB DDR4 SDRAM, 512 GB SSD, Intel UHD Graphics 630
More>>>
HP Engage Flex Pro i5-8500 3 GHz SFF Black:
The official marketing text of HP Engage Flex Pro i5-8500 3 GHz SFF Black as supplied by the manufacturer

Efficiently manage your retail business from the store floor to the back office with the HP Engage Flex Pro, our stable, secure, and highest-performing retail platform that delivers maximum flexibility for a range of deployments.

Short summary description HP Engage Flex Pro i5-8500 3 GHz SFF Black:
This short summary of the HP Engage Flex Pro i5-8500 3 GHz SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Pro, Intel® Core™ i5, i5-8500, Intel, 8th gen Intel® Core™ i5, 3 GHz, 9 MB

Long summary description HP Engage Flex Pro i5-8500 3 GHz SFF Black:
This is an auto-generated long summary of HP Engage Flex Pro i5-8500 3 GHz SFF Black based on the first three specs of the first five spec groups.

HP Engage Flex Pro. Processor family: Intel® Core™ i5, Processor model: i5-8500, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory slots type: DIMM. Total storage capacity: 512 GB, Storage media type: SSD, SSD capacity: 512 GB. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 630. Chassis type: SFF, Product color: Black

Build your best solution

Configure the perfect fit for your users and environment, whether it’s point of sale, video surveillance, processing/controlling, digital signage or OEM with flexible connectivity, graphics, and networking options and a suite of retail peripherals.[2]

Poised to perform and expand with your business

Tackle every retail challenge with a powerful 8th Gen Intel® processor[3] and Intel® Optane™ memory.[4] Adjust capacity as your needs change with endless storage options like an Intel® Optane™ SSD, SATA or M.2—up to five total drives per system.[2]

Secure, manageable, and reliable out of the box

Reduce the cost and complexity of managing your platforms and secure your critical assets with innovative, integrated, and proactive security and manageability features for your system and its data.

Familiar, trusted operating system

Stick with an OS you know with your choice of Windows 10 Pro, Windows IoT or FreeDOS.

Integrated security and manageability tools

Get hardware-enforced self-healing protection from HP Sure Start Gen4, manage your system across the OS with HP Manageability Integration Kit, maintain critical OS processes with HP Sure Run, and restore your image over a network with HP Sure Recover.[5,6,7,8]

Designed for your daily demands

Minimize downtime with a design that goes the distance. It passes HP’s Total Test Process and has a steel chassis and gold-plated connectors that are tested to withstand temperatures up to 40° C. Extend lifespan with an optional dust filter.[9,2]

Available as a service with HP DaaS

HP Device as a Service delivers the HP Engage Flex Pro as a complete solution of hardware, insightful analytics, and services for every phase of the device lifecycle—with one, easy, predictable price per device.[10]

Long live the platform

Deploy quickly with HP Configuration Services. Plan ahead with a five-year lifecycle that lets you roll out on your schedule. Get the reassurance of a three-year worldwide limited warranty, and extend protection with optional HP Care services.[2,11]

Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500
Processor cores
6
Processor frequency
3 GHz
Processor cache
9 MB
Motherboard chipset
Intel Q370
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
512 GB
Storage media type
SSD
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Graphics card manufacturer
Intel
Graphics card
UHD Graphics 630
Network
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
2.0
PS/2 ports quantity
1
Design
Chassis type
SFF
Product color
Black
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
Power supply
250 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
13.3" (337 mm)
Depth
15" (380 mm)
Height
3.94" (100 mm)
Weight
14.2 lbs (6.44 kg)
Packaging content
Mouse included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Memory slots
2