HP logo

HP PageWide XL 3920 40-in Multifunction Printer with Top Stacker

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141841
Info modified on:
27 Jul 2025, 11:42:55
End of life date:
07 Apr 2024
Short summary description HP PageWide XL 3920 40-in Multifunction Printer with Top Stacker:

HP PageWide XL 3920 40-in Multifunction Printer with Top Stacker, Inkjet, 1200 x 1200 DPI, TIFF, HP-GL/2, JPEG, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, Color scanning

Long summary description HP PageWide XL 3920 40-in Multifunction Printer with Top Stacker:

HP PageWide XL 3920 40-in Multifunction Printer with Top Stacker. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: TIFF, HP-GL/2, JPEG. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Paper tray media types: Bond paper, Matte paper, Recycled paper. Product color: Gray, White, Internal memory: 8192 MB, Country of origin: Malaysia. Power consumption (typical): 270 W, Power consumption (sleep): 16 W, AC input voltage: 100 - 240 V

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.