HP logo

HP 873 3-liter White Latex Ink Cartridge

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94583
Info modified on:
13 Jun 2025, 15:48:27
Short summary description HP 873 3-liter White Latex Ink Cartridge:

HP 873 3-liter White Latex Ink Cartridge, White, HP, HP Latex 800 W, Standard Yield, 3000 ml, 1 pc(s)

Long summary description HP 873 3-liter White Latex Ink Cartridge:

HP 873 3-liter White Latex Ink Cartridge. Printing colors: White, Brand compatibility: HP, Compatibility: HP Latex 800 W. Quantity per pack: 1 pc(s), Package width: 7.56" (192 mm), Package depth: 6.38" (162 mm). Master (outer) case weight: 0.12 oz (3.41 g), Quantity per pallet: 180 pc(s), Pallet weight: 26.1 oz (740 g)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.