HP logo

HP ProDesk 600 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176447
Info modified on:
13 Jun 2025, 17:18:23
End of life date:
31 Aug 2019
Short summary description HP ProDesk 600 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP ProDesk 600 G4, 3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 600 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP ProDesk 600 G4. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.